EN
  • EN
  • DE

SN74S112ADRE4

Part No SN74S112ADRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 7ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74S1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258338-SN74S112ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74S112ADRE4 CAD Model

Description

The SN74S112ADRE4 is a high-quality integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design. This particular chip is a dual J-K negative-edge-triggered flip-flop with clear and preset functionality. It is designed to be used in a wide array of applications ranging from digital logic circuits to high-speed data processing systems.

Key Features

  • Logic Type: J-K Flip-Flop
  • Output Type: Differential
  • Function: Negative-Edge Triggered
  • Number of Elements: 2
  • Number of Bits per Element: 1
  • Frequency: High-speed operation
  • Supply Voltage: Typically 5V
  • IC Package Type: SOIC
  • Operating Temperature: Specified over a range of -40°C to 85°C

Performance and Quality

The SN74S112ADRE4 is built to deliver exceptional performance and reliability. With its negative-edge-triggered characteristic, it ensures precise timing for the synchronous operations of digital systems. The integrated clear and preset functions allow for greater flexibility in control logic designs, making it a versatile choice for engineers.

Applications

This flip-flop is suitable for a variety of applications, including:

  • Counters and dividers
  • Control systems
  • Data storage and transfer
  • Shift registers
  • Sequential circuits

Package and Quality Assurance

The device comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Texas Instruments adheres to stringent quality control measures, ensuring that each SN74S112ADRE4 meets the highest standards of performance and durability.

Ordering and Availability

The SN74S112ADRE4 is available for order through Texas Instruments' distribution network. Detailed datasheets, technical specifications, and additional resources can be found on the Texas Instruments website to assist in the application design and selection process.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess