The SN74S10NSRE4 is a high-quality integrated circuit produced by Texas Instruments, renowned for its robust portfolio of semiconductor products. This particular chip belongs to the 74S series and is designed to provide reliable logic operations in a variety of digital applications.
Key Features
- Logic Type: Triple 3-input Positive-NAND gates that ensure precise logic operations.
- Package: Offered in a 14-pin plastic SOP (Small Outline Package), the SN74S10NSRE4 is designed for space-efficient PCB layouts.
- Operating Voltage: Functions optimally over a wide range of supply voltages from 4.75V to 5.25V, making it versatile for various digital circuits.
- Switching Characteristics: Fast switching speeds are characteristic of the 74S series, ensuring quick response times in critical applications.
- Power Dissipation: With a typical power dissipation, the device is engineered for energy-efficient performance.
- Operating Temperature: Designed to operate reliably within a temperature range of 0°C to 70°C, suitable for commercial-grade applications.
Applications
The SN74S10NSRE4 is a versatile component that can be used in a wide range of electronic systems. Its typical applications include:
- Logic circuits in computers and peripherals
- Control systems in industrial automation
- Signal processing units
- Networking equipment for data transmission
- Consumer electronics that require logic operations
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that comply with the industry's stringent standards. The SN74S10NSRE4 is no exception, as it undergoes rigorous testing to ensure its performance and reliability. Users can expect consistent operation and longevity, which is essential for manufacturers and designers who demand the best in their electronic components.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.