EN
  • EN
  • DE

SN74LVTH374NSR

Part No SN74LVTH374NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100843-SN74LVTH374NSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH374NSR CAD Model

Description

Product Overview: SN74LVTH374NSR by Texas Instruments

The SN74LVTH374NSR is a high-performance, octal-edge triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments (TI). This device is a part of the LVTH family, which is characterized by its low-voltage, high-speed operation, and is particularly suitable for interfacing with 3.3V and 5V systems. The SN74LVTH374NSR is designed to provide optimal performance in terms of speed and power consumption, making it an ideal choice for a variety of digital applications.

Constructed with an advanced BiCMOS technology, this flip-flop features eight edge-triggered D-type flip-flops with 3-state outputs. The 3-state outputs are essential for bus-oriented applications, allowing multiple devices to share a common data bus without interference. The device operates on a supply voltage ranging from 2.7V to 3.6V, which provides a flexible power supply option for mixed-voltage systems.

The SN74LVTH374NSR offers a high drive capability, with 32mA of output drive at 3.3V, which ensures reliable switching performance even in heavy load conditions. Moreover, the device boasts a low-power consumption, with a typical ICC of only 20µA in standby mode, which is beneficial for power-sensitive designs.

Key features of the SN74LVTH374NSR include:

  • Eight D-type flip-flops with single-rail outputs
  • Edge-triggered design for accurate timing control
  • 3-state outputs for bus interfacing
  • Operating voltage range of 2.7V to 3.6V
  • Support for mixed-mode voltage operation
  • High-drive capability (32mA IOH and IOL)
  • Low static power consumption
  • ±24mA Latch-up performance
  • ESD protection exceeds JESD 22

Encased in a 20-pin SOP (Small Outline Package), the SN74LVTH374NSR is compact and suitable for surface-mount technology (SMT), which allows for efficient use of PCB space. This makes the device an excellent choice for space-constrained applications such as portable electronics, computing devices, telecommunications, and data processing equipment.

In summary, the SN74LVTH374NSR from Texas Instruments is a versatile and reliable component that offers designers a balance of speed, power efficiency, and high drive capability, all packed into a small footprint suitable for a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6290 $57.0150
75+ $1.3366 $100.2450
120+ $1.2948 $155.3760
160+ $1.2531 $200.4960
210+ $1.2113 $254.3730
280+ $1.0860 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess