EN
  • EN
  • DE

SN74LVTH162374KR

Part No SN74LVTH162374KR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74LVT
Other Names -296-13298-1,296-13298-6R,-296-13298-1R,296-13298-1R,296-13298-6,296-13298-1,2156-SN74LVTH162374KR-TITR,296-13298-2R,296-13298-2,-296-13298-1,-SN74LVTH162374KRR,TEXTISSN74LVTH162374KR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258350-SN74LVTH162374KR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162374KR CAD Model

Description

SN74LVTH162374KR: 16-Bit Edge-Triggered D-Type Flip-Flops

The SN74LVTH162374KR from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop device designed for use in systems that require low-voltage and high-speed data storage and transfer. This integrated circuit is part of the LVTH family, which means it operates with low-voltage and provides high-speed performance with low power consumption.

The SN74LVTH162374KR is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. With a 3-state output, it allows for connection to a bus-oriented system, providing versatility in various applications such as data multiplexing, storage, and communication systems.

Key features of this product include:

  • Edge-Triggered D-Type Flip-Flops: This feature ensures that data is captured at the precise moment the clock signal transitions, either from low to high or high to low, depending on the configuration.
  • 3.3-V Operation: Optimized for 3.3V power supply voltage, the SN74LVTH162374KR is ideal for modern low-voltage systems that require efficient power management.
  • High Drive: With a high output drive, the device can drive heavy loads, making it suitable for a wide range of electrical applications.
  • Bus Hold on Data Inputs: The bus hold feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: The LVTH technology ensures low power usage without compromising on speed, making it an energy-efficient choice for electronic designs.
  • Flow-Through Architecture: The design of the SN74LVTH162374KR optimizes the PCB layout, making signal routing easier and reducing signal distortion.

The device is packaged in a 48-pin SSOP (Shrink Small-Outline Package) which is suitable for surface-mount technology (SMT) and provides space-saving advantages on printed circuit boards (PCBs).

Overall, the SN74LVTH162374KR from Texas Instruments is a reliable and efficient solution for designers looking to optimize their high-speed digital systems with a robust and versatile D-type flip-flop.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess