EN
  • EN
  • DE

SN74LVCZ245ANSR

Part No SN74LVCZ245ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SO  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVCZ245
Other Names 2156-SN74LVCZ245ANSR,TEXTISSN74LVCZ245ANSR,SN74LVCZ245ANSRE4,296-SN74LVCZ245ANSRTR,SN74LVCZ245ANSRG4,SN74LVCZ245ANSRG4,SN74LVCZ245ANSRE4,SN74LVCZ245ANSR,296-SN74LVCZ245ANSRCT,296-SN74LVCZ245ANSRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259275-SN74LVCZ245ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245ANSR CAD Model

Description

The SN74LVCZ245ANSR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the needs of high-speed signal processing in modern electronic systems. This device belongs to the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVCZ245ANSR is specifically an octal bus transceiver with 3-state outputs, providing bidirectional communication between two buses.

Key Features

  • Operational Voltage: This transceiver operates at a wide range of voltages from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Data Transfer: With its capability to support data rates up to several megabits per second, it is ideal for high-speed data transfer in computing and communication systems.
  • Low Power Consumption: Designed with power-saving in mind, the SN74LVCZ245ANSR consumes low power, which is crucial for battery-powered and energy-efficient applications.
  • Bus Hold Function: The device features a bus hold function on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level even when they are not actively driven.
  • 3-State Outputs: The 3-state outputs allow the transceiver to be disconnected from the bus during power-down or when not in use, minimizing power consumption and preventing bus contention.

Applications

The versatility of the SN74LVCZ245ANSR makes it an ideal choice for a wide range of applications, including:

  • Memory interfacing in servers and workstations
  • Data communication in networking equipment
  • Signal bridging in multimedia systems
  • Interface conversion in consumer electronics
  • Level shifting in mixed-voltage systems

Package and Quality Assurance

The SN74LVCZ245ANSR comes in a SOP (Small Outline Package) NS tape and reel, optimized for surface-mount technology (SMT) and automated assembly processes. Texas Instruments ensures high reliability and performance by subjecting their products to rigorous testing and quality control measures, guaranteeing that the SN74LVCZ245ANSR meets the industry's highest standards.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess