Product Description: SN74LVCU04ADGVR from Texas Instruments
The SN74LVCU04ADGVR is a high-performance, advanced CMOS (Complementary Metal-Oxide-Semiconductor) device from the renowned manufacturer, Texas Instruments. This product is part of the SN74LVC series and is known for its exceptional functionality and reliability.
Key Features
- Operates From 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.3 ns at 3.3 V
- Typical VOLP (Output Ground Bounce) < 0.8 V at VCC = 3.3 V, TA = 25°C
The SN74LVCU04ADGVR is a hex inverter that is designed for 1.65-V to 3.6-V VCC operation. This device is optimized for use in systems that require low power consumption or low noise. It is equipped with six independent inverters and is capable of operating from a 1.65 V to 3.6 V power supply.
It is also characterized for operation from -40°C to 85°C. The inputs of the SN74LVCU04ADGVR can tolerate voltages up to 5.5 V, allowing the device to be used in mixed-voltage systems. The maximum propagation delay time (tpd) of 3.3 ns at 3.3 V ensures fast signal processing. Moreover, the typical output ground bounce is less than 0.8 V at VCC = 3.3 V, TA = 25°C, which minimizes noise generation.
Applications
This device is perfect for an array of applications including:
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players
- Home Theaters
The SN74LVCU04ADGVR from Texas Instruments is a high-quality, reliable, and efficient solution for your electronic needs. It combines advanced technology, exceptional performance, and versatility, making it a valuable addition to any system.