Product Description: Texas Instruments SN74LVC2G140DCT3
The SN74LVC2G140DCT3 is a high-performance, dual Schmitt-trigger 2-input NAND gate IC, designed and manufactured by the globally renowned company, Texas Instruments. This product is part of the SN74LVC2G family, which is known for its exceptional performance, reliability, and versatility.
The SN74LVC2G140DCT3 operates from a wide voltage range of 1.65 V to 5.5 V, making it suitable for a variety of applications. Its Ioff feature ensures that no damaging current will backflow to the device when it is powered down. This product also supports down translation to Vcc, which is a feature that makes it compatible with mixed-mode signal operation.
This device is designed with a latch-up performance exceeding 100 mA per JESD 78, Class II, providing excellent protection against potential damage caused by latch-up conditions. The device also has an ESD protection exceeding JESD 22, providing additional safety measures for your system.
The SN74LVC2G140DCT3 comes in a small-outline package (DCT), which makes it suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures it can function effectively in a wide range of environments.
With its high drive capability, this product is suitable for various applications, including but not limited to, signal gating, logic interfacing, and signal buffering. Whether you are designing a new electronic device or upgrading an existing system, the SN74LVC2G140DCT3 from Texas Instruments is a reliable, high-performance choice.
As a product from Texas Instruments, a company with a longstanding reputation for producing high-quality, durable, and reliable electronic components, you can trust that the SN74LVC2G140DCT3 will deliver the performance and reliability that your projects require.