EN
  • EN
  • DE

SN74LVC257AMPWREP

Part No SN74LVC257AMPWREP
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC257
Other Names 296-22355-2,296-22355-2R,296-22355-1,-V62/04660-02YE,296-22355-6,V62/04660-02YE,-296-22355-1R,2156-SN74LVC257AMPWREP,296-22355-6R,-296-22355-1,296-22355-1R,-SN74LVC257AMPWREPR,TEXTISSN74LVC257AMPWREP,-296-22355-1,-V62/04660-02YER
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256527-SN74LVC257AMPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC257AMPWREP CAD Model

Description

Product Overview: SN74LVC257AMPWREP

The SN74LVC257AMPWREP is a high-performance, quad 2-input multiplexer from Texas Instruments, designed for use in applications requiring a wide range of voltage levels. This versatile component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC257AMPWREP is engineered to operate with a supply voltage (VCC) range from 2.0V to 3.6V, making it ideal for interfacing with both 3.3V and 2.5V logic levels.

Featuring a 16-pin TSSOP (Thin Shrink Small Outline Package), the SN74LVC257AMPWREP is designed for enhanced thermal performance and space-saving on printed circuit boards. Each of the four multiplexers within the device has two inputs and one output, providing the flexibility to route signals from two different sources to a single destination, which is essential for data routing applications.

The SN74LVC257AMPWREP is also characterized by its robustness and reliability, being part of Texas Instruments' "Enhanced Product" (EP) line. This designation means that the device is manufactured to meet higher performance standards and extended temperature ranges, typically from -55°C to 125°C, making it suitable for use in harsh environments and critical applications such as aerospace and defense.

With a 5.5V tolerant input, the SN74LVC257AMPWREP can handle over-voltage conditions, which adds an extra layer of protection against unexpected voltage spikes. Additionally, the device supports fast switching speeds and has a balanced propagation delay, which ensures high-speed data transmission without sacrificing signal integrity.

Moreover, the SN74LVC257AMPWREP is designed with low power consumption in mind, featuring a low ICC of 10 µA max, which helps to minimize power usage in battery-operated and power-sensitive designs. It also includes latch-up performance that exceeds 250 mA per JESD 17, providing further assurance of stable operation under a variety of conditions.

In summary, the SN74LVC257AMPWREP from Texas Instruments is a reliable and versatile choice for designers who need a high-quality multiplexer that can operate across a range of voltages, withstand harsh conditions, and maintain signal integrity at high speeds, all while keeping power consumption in check.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess