EN
  • EN
  • DE

SN74LVC257ADG4

Part No SN74LVC257ADG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LVC25
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256508-SN74LVC257ADG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC257ADG4 CAD Model

Description

Product Overview: SN74LVC257ADG4 from Texas Instruments

The SN74LVC257ADG4 is a high-performance, quadruple 2-input multiplexer from Texas Instruments designed for use in a wide range of digital applications. This versatile component is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems. The device features four multiplexers, each with two input lines, one output line, and a common select input.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC257ADG4 boasts significant power and speed enhancements over its predecessors. It operates at a voltage range of 2.7 to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs. This attribute is particularly critical for transitional designs that bridge legacy systems with newer technology.

The device's low power consumption is a hallmark of the LVC series, with a typical ICC of just 20 μA max. Furthermore, it can drive loads with a +/-24 mA output drive at 3.3V, which is impressive for its class, offering robust signal integrity. The SN74LVC257ADG4 also supports bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors, which simplifies design and reduces component count.

In terms of packaging, the SN74LVC257ADG4 is offered in a standard SOIC-16 package, which is suitable for automated pick-and-place equipment, thus aiding in efficient manufacturing processes. Its operating temperature range spans from -40°C to 85°C, allowing reliable performance in diverse environmental conditions.

Applications for the SN74LVC257ADG4 are diverse and include data path multiplexing, signal gating, and various forms of digital signal processing. The device's high-speed nature, combined with low power consumption, makes it an excellent choice for portable and battery-powered applications, telecommunications, and computing systems where efficiency and performance are paramount.

Overall, the SN74LVC257ADG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the modern electronics industry, offering designers a mix of performance, power efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2589 $50.4855
415+ $0.2426 $100.6790
640+ $0.2344 $150.0160
920+ $0.2180 $200.5600
1,195+ $0.2098 $250.7110
1,490+ $0.2016 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,034 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess