EN
  • EN
  • DE

SN74LVC245DBR

Part No SN74LVC245DBR
Manufacturer Texas Instruments
Catalog Misc Products
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838363-SN74LVC245DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC245DBR CAD Model

Description

SN74LVC245DBR Octal Bus Transceiver by Texas Instruments

The SN74LVC245DBR is a robust, high-performance octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between data buses. This integrated circuit (IC) is a part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device allows for smooth data transfer with its 8-bit bidirectional data path and can be used in a wide range of applications, from industrial to consumer electronics.

Key Features

  • Bi-Directional Interface: With its 8-bit transceivers, the SN74LVC245DBR can transfer data in both directions, from A to B or B to A, making it extremely versatile for data bus communication.
  • Wide Operating Voltage Range: This device operates at a voltage range of 2.7V to 3.6V, which is ideal for interfacing with 3.3V logic levels while maintaining the capability to interface with 5V logic levels.
  • High Drive Capability: The SN74LVC245DBR can drive up to 24mA, providing a strong signal that can overcome the capacitance on long bus lines, ensuring reliable data transmission.
  • Control Pins: The device comes with direction and output enable pins which provide additional control over the data flow and output states, enhancing the flexibility of usage.
  • Bus Hold Function: The inputs feature a bus hold function that retains the last active state, preventing floating inputs and reducing the need for external pull-up/pull-down resistors.
  • Low Power Consumption: Designed with power-saving in mind, the IC has a reduced power consumption profile, making it suitable for battery-powered and energy-efficient applications.

Applications

The SN74LVC245DBR is a versatile component that can be used in a variety of applications, including:

  • Memory Interface Circuits
  • Data Communication Systems
  • Signal Bridging for Voltage Translation
  • Microprocessor or Microcontroller Interface
  • Portable Electronics

With its SSOP (Shrink Small-Outline Package) form factor, the SN74LVC245DBR offers a compact solution for PCB layouts where space is at a premium. Its reliability and performance make it an excellent choice for designers looking for a high-quality bus transceiver that can handle the demands of modern electronic systems.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess