EN
  • EN
  • DE

SN74LVC1G98QDBVRQ1

Part No SN74LVC1G98QDBVRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number SN74LVC1G
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258201-SN74LVC1G98QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98QDBVRQ1 CAD Model

Description

The SN74LVC1G98QDBVRQ1 is a versatile, high-performance configurable multiple-function gate from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This configurable logic gate is part of the 74LVC family, which operates on a supply voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.

Key Features

  • Configurable Multiple Logic Functions: The device can be configured to perform a wide range of logical functions including AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This allows for flexibility in circuit design and reduction in inventory, as one part can replace multiple dedicated logic gates.
  • Automotive Grade: Qualified for automotive applications, the SN74LVC1G98QDBVRQ1 meets or exceeds the requirements of the automotive industry standards, ensuring reliability and performance under harsh conditions.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65 V to 5.5 V, this device supports mixed-voltage system integration and is compatible with a broad range of microcontrollers and other digital systems.
  • Low Power Consumption: The device features a low-power design, making it suitable for power-sensitive applications.
  • Schmitt-Trigger Inputs: Inputs incorporate Schmitt triggers, providing enhanced noise immunity and allowing the device to be used in noisy environments.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring the device's robustness in environments where ESD events may occur.
  • Small Package Size: Available in a small SOT-23-6 package, the SN74LVC1G98QDBVRQ1 is ideal for space-constrained applications.

Applications

The SN74LVC1G98QDBVRQ1 is ideal for a wide range of applications, particularly in the automotive sector, including body control modules, infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications, such as automation control systems, where its robustness and configurability are highly valued.

Product Summary

Overall, the SN74LVC1G98QDBVRQ1 from Texas Instruments is a highly flexible and reliable solution for designers looking to implement multiple logic functions within a single device. Its automotive qualification, wide voltage range, and small package size make it an excellent choice for a multitude of advanced electronic systems.

You May Also Be Interested in

Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1x1)
Need more? Email Us
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess