EN
  • EN
  • DE

SN74LVC1G66DCKT

Part No SN74LVC1G66DCKT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 1100474-SN74LVC1G66DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66DCKT CAD Model

Description

Overview of SN74LVC1G66DCKT

The SN74LVC1G66DCKT is a high-performance, single-pole, single-throw analog switch from Texas Instruments, designed to deliver fast switching speeds and low on-state resistance. This switch is part of the 74LVC family of devices, which are characterized by their low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G66DCKT is ideal for a wide range of applications, including signal gating, modulation, and demodulation in communication systems, as well as in analog signal switching in test equipment and consumer electronics.

Key Features

  • Low Voltage Operation: Operates at a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Switching: Offers fast switching performance with a typical switch-on time of 0.25 ns, enabling efficient signal processing in high-speed applications.
  • Low On-State Resistance: Features a low on-state resistance (typically 5 ohms at 3.3V), which minimizes signal attenuation and power loss through the switch.
  • Low Power Consumption: The device's low power consumption makes it an excellent choice for battery-operated and power-sensitive applications.
  • Broad Operating Temperature Range: Functions reliably over an extended temperature range from -40°C to +85°C, suitable for industrial environments.
  • Logic-Level Translation: Capable of translating between different logic levels, allowing for seamless integration in multi-voltage systems.

Package and Quality

The SN74LVC1G66DCKT comes in a compact SC70-6 package, which is designed to occupy minimal board space while providing robust performance. This package is also known for its excellent thermal characteristics, ensuring reliable operation even under varying environmental conditions. Texas Instruments is committed to high-quality manufacturing, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and consistency in your applications.

Applications

With its versatile features, the SN74LVC1G66DCKT is well-suited for an array of applications across different sectors, including:

  • Telecommunications
  • Consumer Electronics
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Sample and Hold Circuits

Overall, the SN74LVC1G66DCKT from Texas Instruments represents a reliable and efficient solution for your analog switching needs, providing high performance in a small package.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0618 $50.0580
1,730+ $0.0579 $100.1670
2,680+ $0.0560 $150.0800
3,840+ $0.0521 $200.0640
4,995+ $0.0501 $250.2495
6,240+ $0.0481 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275,470 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess