EN
  • EN
  • DE

SN74LVC1G374YZPR

Part No SN74LVC1G374YZPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6DSBGA / Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Standard
Type D-Type
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 175 MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number 74LVC1G374
Other Names 296-SN74LVC1G374YZPRTR,296-18778-2,-SN74LVC1G374YZPRR,296-18778-2,296-SN74LVC1G374YZPRCT,-296-18778-1,296-18778-1,296-SN74LVC1G374YZPRDKR,296-18778-1,-296-18778-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258395-SN74LVC1G374YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G374YZPR CAD Model

Description

SN74LVC1G374YZPR Single D-Type Flip-Flop by Texas Instruments

The SN74LVC1G374YZPR is a single positive-edge-triggered D-type flip-flop with a direct clear input, designed and manufactured by Texas Instruments. This device is part of the advanced LVC family, which is known for its low-voltage operation and high-speed performance. The SN74LVC1G374YZPR is ideal for a wide range of applications, from consumer electronics to high-speed data processing systems.

Key Features:

  • Low Voltage Operation: This flip-flop operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High Speed: It offers typical tpd of 3.4 ns at 3.3 V, ensuring high-speed data transfer and processing.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 μA (max) at 25°C, making it energy-efficient.
  • Drive Capability: The SN74LVC1G374YZPR can drive up to 24 mA at the outputs, allowing it to drive multiple loads or interface with other logic levels.
  • Clear Function: It includes a direct clear input that can be used to reset the flip-flop, providing additional control and flexibility in system design.
  • Robustness: The device has latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring reliability under stress conditions.
  • ESD Protection: It features extensive ESD protection, with human-body model (A114-A) protection exceeding 2000 V and charged-device model (C101) protection exceeding 1000 V.

Applications:

The SN74LVC1G374YZPR is versatile and can be used in various applications, including:

  • Storage registers
  • Data storage and transfer in computers and peripherals
  • Communication systems
  • Portable electronics
  • Data management in industrial controls

Package:

The device is available in a compact DSF package, making it suitable for space-constrained applications. Its small footprint and low profile allow for high-density mounting on PCBs.

Quality and Support:

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC1G374YZPR is backed by TI's rigorous testing and validation processes, ensuring performance and durability for critical applications. Additionally, customers can access TI's extensive support network for design assistance and technical support.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess