Product Description: SN74LVC1G32DCKRG4 from Texas Instruments
The SN74LVC1G32DCKRG4 is a high-quality, single 2-input positive-OR gate designed and manufactured by the renowned electronics company, Texas Instruments. This device performs the Boolean function Y = A + B or Y = A • B in positive logic. It operates over a recommended VCC operating range of 1.65 V to 5.5 V with inputs that are tolerant to 5.5 V.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.3 ns at 3.3 V
- Low Power Consumption, 10-µA Max ICC
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
This device is suitable for a wide range of applications, including but not limited to, AV receivers, personal electronics, servers, telecom infrastructure, and industrial automation. Its compact size and low power consumption make it an ideal choice for designers looking for high performance and efficiency.
Quality and Reliability
The SN74LVC1G32DCKRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance under a wide range of conditions. Texas Instruments is known for their commitment to quality and precision, and this product is no exception. With its robust design and advanced technology, it offers both durability and high performance.
Ordering Information
The SN74LVC1G32DCKRG4 is available for purchase directly from Texas Instruments or through authorized distributors. It comes in a variety of packaging options, including the small-outline package (DCK), which makes it suitable for space-constrained applications. For more information, please visit the Texas Instruments website or contact their customer service team.