EN
  • EN
  • DE

SN74LVC1G27DBVRE4

Part No SN74LVC1G27DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 3-Input Positive-NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 3
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-6
Package SOT-23-6
Win Source Part Number 1255538-SN74LVC1G27DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G27
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G27DBVRE4 CAD Model

Description

Product Overview: SN74LVC1G27DBVRE4 by Texas Instruments

The SN74LVC1G27DBVRE4 is a versatile, high-performance single 3-input positive-NOR gate designed and manufactured by Texas Instruments. This advanced logic gate is part of the LVC family, known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G27DBVRE4 is ideal for a wide array of applications, ranging from consumer electronics to industrial automation systems.

Key Features

  • Operating Voltage: The device supports a broad operating voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level shifters.
  • High Drive Capability: It can drive up to 24mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • Low Power Consumption: The SN74LVC1G27DBVRE4 is designed for low power consumption, which is critical for battery-powered and energy-conscious applications.
  • Logic Level Translation: Its ability to operate at different voltage levels makes it an excellent choice for translating logic signals between different voltage domains within a system.
  • Output Compatibility: The outputs are compatible with a variety of other logic families, including TTL, making it a versatile choice for mixed-technology environments.
  • Package: The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications

The SN74LVC1G27DBVRE4 is widely used in numerous applications, including but not limited to:

  • Smartphones and portable electronics
  • Computing peripherals and motherboards
  • Embedded systems and microcontroller interfaces
  • Signal routing and logic function implementation
  • Power management systems

Quality and Reliability

As with all Texas Instruments products, the SN74LVC1G27DBVRE4 is built to high-quality standards, ensuring reliable performance even under harsh conditions. Its robust design is suited for commercial, industrial, and even automotive environments, subject to the relevant qualification standards.

Part Number: SN74LVC1G27DBVRE4

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2215 $50.9450
555+ $0.1818 $100.8990
855+ $0.1761 $150.5655
1,175+ $0.1704 $200.2200
1,520+ $0.1648 $250.4960
2,035+ $0.1477 $300.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,529 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess