EN
  • EN
  • DE

SN74LVC1G19DCKRE4

Part No SN74LVC1G19DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X1:2 SC70-6 / Decoder/Demultiplexer 1 x 1:2 SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G19
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256521-SN74LVC1G19DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DCKRE4 CAD Model

Description

The SN74LVC1G19DCKRE4 is a versatile, low-voltage 1-of-2 decoder/demultiplexer from Texas Instruments, designed to operate from a 1.65 V to 5.5 V supply. This high-performance, silicon-gate CMOS device is part of the LVC family, which ensures a robust and high-speed performance suitable for a wide range of applications in modern electronics.

Key Features

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed Operation: The device supports fast propagation delays, ensuring quick response times for critical applications.
  • Low Power Consumption: Its low power consumption makes it ideal for portable and power-sensitive devices.
  • Logic Level Translation: Capable of translating between different logic levels, allowing for seamless integration between components operating at different voltages.
  • Multiple Package Options: Available in a compact 6-pin SC70 package, providing a space-saving solution for high-density circuit boards.

Applications

The SN74LVC1G19DCKRE4 is well-suited for a variety of applications, including:

  • Mobile Phones
  • PDAs and Personal Computers
  • Data Communication Equipment
  • Portable Instrumentation
  • Consumer Electronics

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.65 V to 5.5 V
Output Drive Capability ±24 mA at 3.3 V
Package Type SC70
Operating Temperature Range -40°C to 85°C

With its ability to operate at a wide range of supply voltages and its low power consumption, the SN74LVC1G19DCKRE4 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their decoding and demultiplexing needs.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess