EN
  • EN
  • DE

SN74LVC1G132YZPR

Part No SN74LVC1G132YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT NAND GATE WITH SCHMITT-TRIGGER INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V ~ 1.87 V
Logic Level - High 1.16 V ~ 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 5-DSBGA, 5-WCSP (1.4x0.9)
Package 5-XFBGA, DSBGA
Win Source Part Number 1255527-SN74LVC1G132YZPR
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G132
Introduction Date June 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G132YZPR CAD Model

Description

Product Overview: SN74LVC1G132YZPR by Texas Instruments

The SN74LVC1G132YZPR is a single 2-input NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient integrated circuit (IC) is part of TI's SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Constructed with an advanced CMOS technology, the SN74LVC1G132YZPR offers optimal performance with a power supply range of 1.65 to 5.5 volts. This versatile voltage range ensures that the device is suitable for a wide array of applications, from battery-powered devices to industrial control systems. The Schmitt-trigger inputs provide a higher noise threshold, thus ensuring better performance in noisy environments, making it particularly useful for signal conditioning, line receivers, and other applications that require stable and reliable logic operations.

The IC comes in a compact 5-pin SOT-923 package, which is ideal for space-constrained applications. Despite its small size, the SN74LVC1G132YZPR does not compromise on performance. It features a low input capacitance and a balanced propagation delay, which provides designers with a predictable and fast response time for their circuits. Additionally, the device supports a wide operating temperature range from -40°C to 125°C, ensuring reliable operation under extreme conditions.

Key features of the SN74LVC1G132YZPR include:

  • Low-voltage operation (1.65V to 5.5V)
  • High noise immunity with Schmitt-trigger inputs
  • Low power consumption
  • Support for 5.5V tolerant inputs
  • Low input capacitance
  • High-speed performance
  • Operational temperature range: -40°C to 125°C
  • Compact SOT-923 packaging

Applications for the SN74LVC1G132YZPR are vast and include, but are not limited to, portable electronics, computing devices, data communication systems, and industrial controls. With its robust design and reliable performance, the SN74LVC1G132YZPR is an excellent choice for designers looking to implement efficient logic functions with minimal power draw and space requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page or consult the SN74LVC1G132YZPR datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess