EN
  • EN
  • DE

SN74LVC1G126DSFR

Part No SN74LVC1G126DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 6-SON (1x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-SON (1x1)
Family Name 74LVC1G126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-36724-2, -296-36724-1-ND, 296-36724-1, -296-36724-1, 296-36724-6, SN74LVC1G126DSFR-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896739-SN74LVC1G126DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G126DSFR CAD Model

Description

The SN74LVC1G126DSFR is a single-line driver from Texas Instruments, designed to provide high-performance, low-voltage, and low-power operation suitable for a wide array of applications. This device belongs to the 74LVC family, which is known for its compatibility with mixed-mode voltage operation, allowing it to interface with 5V systems while maintaining the power efficiency of 3.3V operation.

Key Features

  • Single Bus Buffer Gate with 3-State Output: The device offers a single bus buffer gate with a 3-state output, which can be actively driven high or low and can also be placed in a high-impedance state, thereby allowing for bus isolation or sharing.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V, providing versatile power supply options and ensuring compatibility with various logic levels.
  • High Drive: With the capability to drive up to ±24 mA at the output, this buffer gate can drive multiple loads or interface with other logic families.
  • Low Power Consumption: The device is optimized for low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in the face of environmental stresses.
  • Space-Saving Package: The SN74LVC1G126DSFR comes in a small 6-pin SON package, which is ideal for space-constrained applications.

Applications

  • Smartphones, Tablets, and Portable Electronics
  • Data Communication Systems
  • Servers and Networking Equipment
  • Consumer Electronics
  • Industrial Controls

The SN74LVC1G126DSFR is a testament to Texas Instruments' commitment to providing advanced integrated circuits that meet the needs of modern electronic designs. Whether you are developing consumer electronics, industrial systems, or sophisticated communication devices, this single-line driver offers the performance and reliability required for your applications.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5615 $50.5350
220+ $0.4608 $101.3760
340+ $0.4464 $151.7760
465+ $0.4320 $200.8800
600+ $0.4176 $250.5600
805+ $0.3744 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess