EN
  • EN
  • DE

SN74LVC1G00DPWR

Part No SN74LVC1G00DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NAND Gate IC 1 Channel - 4-X2SON (0.8x0.8)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (0.8x0.8)
Family Name 74LVC1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37554-2, 296-37554-1, 296-SN74LVC1G00DPWRTR, SN74LVC1G00DPWR-ND, 296-37554-1-ND, 296-37554-2-ND, 296-SN74LVC1G00DPWRCT, 296-SN74LVC1G00DPWRDKR, 296-37554-6, 296-37554-6-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896732-SN74LVC1G00DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00DPWR CAD Model

Description

The SN74LVC1G00DPWR is a versatile single 2-input positive-NAND gate designed and manufactured by Texas Instruments. This high-performance, silicon-gate CMOS device is part of TI's advanced low-voltage CMOS (LVC) family and is optimized for use in 3.3 V and 5 V systems. Its small footprint and low power consumption make it ideal for a wide range of applications, including portable electronics, computing devices, and embedded systems.

Key Features:

  • Operating Voltage Range: The device functions optimally over a 1.65 V to 5.5 V VCC operating voltage range, making it suitable for interfacing with both low-voltage and standard logic levels.
  • High Drive: Capable of driving up to 24 mA at the outputs, the SN74LVC1G00DPWR can effectively drive larger loads or interface with other logic families.
  • Low Power Consumption: Its low static power consumption and low dynamic power drawn from the supply during transitions is advantageous for power-sensitive designs.
  • I/O Tolerance: Inputs are tolerant to 5.5 V, ensuring compatibility with higher voltage logic levels without the need for external level shifters.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, which allows for slow input transition and better noise margin, reducing the risk of spurious oscillations.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection shields the device from static damage during handling and operation.
  • Package: The device comes in a small outline, thin shrink small outline package (TSSOP), specifically the DPWR variant, which is optimized for reduced space on printed circuit boards.

Applications:

The SN74LVC1G00DPWR is suitable for a multitude of applications, including:

  • Smartphones and personal electronics
  • Embedded systems and microcontroller interfacing
  • Signal gating and logic control circuits
  • Power management systems
  • Networking and telecommunication devices

With its combination of low power, high speed, and flexible voltage operation, the SN74LVC1G00DPWR from Texas Instruments is a reliable and efficient choice for designers looking to add logical NAND operations to their circuits.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1506 $50.4510
810+ $0.1236 $100.1160
1,255+ $0.1197 $150.2235
1,730+ $0.1158 $200.3340
2,235+ $0.1120 $250.3200
2,990+ $0.1004 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,902 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess