EN
  • EN
  • DE

SN74LVC157APWRE4

Part No SN74LVC157APWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC157
Other Names 2156-SN74LVC157APWRE4,TEXTISSN74LVC157APWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256515-SN74LVC157APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC157APWRE4 CAD Model

Description

Product Overview: SN74LVC157APWRE4 by Texas Instruments

The SN74LVC157APWRE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed for the efficient management of digital data. This device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC157APWRE4 is an essential component for applications that require routing of data from multiple sources to a single destination.

Key Features

  • Logic Family: LVC - Low-Voltage CMOS
  • Voltage Range: Operates from 1.65 V to 3.6 V
  • High Speed: Propagation delay time of typically 3.7 ns at 3.3 V
  • I/O Compatibility: 5-V tolerant inputs and outputs for interfacing with 5-V logic
  • Drive Capability: Can drive up to 24 mA at the outputs
  • Package Type: Offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins

Functionality

The SN74LVC157APWRE4 features four identical 2-line to 1-line multiplexers, each with its own select input. The multiplexers are controlled by a common enable input, which when high, forces all outputs low. This allows the device to effectively handle data routing, making it ideal for multiplexing digital signals in telecommunications, computing, and high-speed data processing applications.

Design and Integration

Designed for easy integration into various digital systems, the SN74LVC157APWRE4 is compatible with LVTTL and LVCMOS technologies and supports mixed-voltage operation. This makes it suitable for use in systems transitioning from higher to lower voltage environments without the need for level shifting. Its low power consumption and high impedance inputs ensure minimal loading on the data source.

Applications

With its versatile functionality, the SN74LVC157APWRE4 is suited for a wide range of applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Server and networking equipment

Overall, the SN74LVC157APWRE4 from Texas Instruments is a reliable and high-performance solution for data selection and multiplexing needs in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2543 $50.8600
420+ $0.2383 $100.0860
655+ $0.2302 $150.7810
935+ $0.2141 $200.1835
1,215+ $0.2061 $250.4115
1,520+ $0.1980 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,370 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess