EN
  • EN
  • DE

SN74LVC157ADRG3

Part No SN74LVC157ADRG3
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVC157
Other Names 2156-SN74LVC157ADRG3-296,296-31907-6,296-31907-1,296-31907-2,SN74LVC157ADRG3
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256526-SN74LVC157ADRG3
Ultra Librarian 3D Model Ultra Librarian SN74LVC157ADRG3 CAD Model

Description

SN74LVC157ADRG3 - Texas Instruments

The SN74LVC157ADRG3 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate from 2.7 V to 3.6 V. This makes it suitable for interfacing with 3.3 V logic, which is common in modern digital systems. The device is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC157ADRG3 operates between 2.7 V and 3.6 V, making it versatile for various applications.
  • Low Power Consumption: This component is optimized for low power consumption, which is essential for battery-powered and energy-efficient designs.
  • High-Speed Operation: It features a high-speed data transfer capability, which is crucial for performance in systems requiring fast data processing.
  • Multiple Configuration Options: The device can be used as four 2-line to 1-line multiplexers, two 4-line to 1-line multiplexers, or one 8-line to 1-line multiplexer, providing design flexibility.
  • Output Drive Capability: The SN74LVC157ADRG3 can drive up to 24 mA at the output, allowing it to interface with various logic levels and drive larger loads if necessary.
  • Compatibility: It is compatible with inputs from 5 V systems, which allows for easy integration into mixed-voltage environments without the need for additional level shifting.

Applications:

The versatility of the SN74LVC157ADRG3 makes it suitable for a wide range of applications, including:

  • Data routing and signal gating
  • Function generators
  • Computer peripheral interfacing
  • Control logic
  • Telecommunications systems

Package and Quality:

The device is offered in a slim, small-outline package with a body size of 8.65 mm x 3.90 mm. It is lead-free and RoHS compliant, adhering to environmental standards and ensuring quality and reliability for sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5290 $50.2550
235+ $0.4341 $102.0135
360+ $0.4205 $151.3800
495+ $0.4070 $201.4650
640+ $0.3934 $251.7760
855+ $0.3527 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess