EN
  • EN
  • DE

SN74LVC138ADRE4

Part No SN74LVC138ADRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LVC138
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256518-SN74LVC138ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC138ADRE4 CAD Model

Description

SN74LVC138ADRE4 - Texas Instruments 3-to-8 Line Decoder/Demultiplexer

The SN74LVC138ADRE4 is a high-performance, integrated circuit from Texas Instruments designed to effectively decode or demultiplex three binary input signals into one of eight mutually exclusive outputs. This versatile component is an essential part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Logic Family: The device belongs to the LVC family, which is known for low-voltage CMOS logic operating at a voltage range of 2.7 to 3.6V.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
  • High Speed: Possessing a typical propagation delay time of 4.6 ns, the SN74LVC138ADRE4 ensures swift decoding and demultiplexing, which is crucial for high-speed applications.
  • Output Drive Capability: The device can sink/source up to 24 mA at the output, providing robust drive capabilities.
  • Multiple Functions: It can be used as a demultiplexer by employing one of the enable inputs as the data input while using the remaining two enable inputs as strobes.
  • Power Down Protection: Inputs and outputs are protected against excess voltage, which ensures that the device is safeguarded during power-up or power-down scenarios.
  • Package: Offered in a space-saving 16-pin TSSOP (Thin Shrink Small Outline Package), the SN74LVC138ADRE4 is designed for optimized board space.

Applications:

The SN74LVC138ADRE4 is ideal for a wide range of applications, including but not limited to:

  • Data routing
  • Signal decoding
  • Memory address decoding
  • Function selection in multiplexed applications
  • Control logic for digital systems

This Texas Instruments device is a crucial component for designers looking to implement efficient decoding and demultiplexing functions within their digital systems. The SN74LVC138ADRE4 combines performance, versatility, and reliability, making it a preferred choice for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5391 $51.2145
230+ $0.4424 $101.7520
350+ $0.4286 $150.0100
485+ $0.4147 $201.1295
625+ $0.4009 $250.5625
835+ $0.3594 $300.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess