The SN74LVC08AQPWREP is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by Texas Instruments. This device is designed to operate from 1.65V to 5.5V, making it suitable for a wide range of applications, including portable electronics, computing, and industrial systems. The SN74LVC08AQPWREP is part of Texas Instruments' "Enhanced Product" (EP) portfolio, which is specifically designed to perform reliably in harsh environments and is targeted for use in mission-critical applications where operational uptime is paramount.
Constructed with advanced silicon-gate CMOS technology, the SN74LVC08AQPWREP ensures low power consumption while maintaining high-speed operation. Its balanced propagation delays and output transition times make it ideal for interfacing with high-speed microprocessors and microcontrollers. The device's inputs can tolerate voltages up to 5.5V, even when the operating voltage is lower, providing design flexibility and ensuring compatibility with mixed-voltage systems.
Key features of the SN74LVC08AQPWREP include:
- Four independent 2-input AND gates
- Operational voltage range from 1.65V to 5.5V
- Input voltage level tolerance up to 5.5V for mixed-voltage mode operation
- Low power consumption with ICC of 10 µA maximum
- High drive capability: ±24-mA output drive at 3.3V
- Latch-up performance exceeds 250 mA per JESD 17
- ESD protection exceeds JESD 22
The SN74LVC08AQPWREP comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is highly beneficial for space-constrained applications. Its robustness is further enhanced by Texas Instruments' commitment to quality, ensuring that each chip meets or exceeds the stringent requirements of the automotive, industrial, and military markets.
Whether you're designing a sophisticated automotive navigation system, a critical industrial automation controller, or a high-reliability military communication device, the SN74LVC08AQPWREP from Texas Instruments provides the performance and reliability you need to ensure your product's success.