EN
  • EN
  • DE

SN74LV74DR

Part No SN74LV74DR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, LV/LV-A SERIES / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LV74
Standard Package 1,779 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 334561-SN74LV74DR
Ultra Librarian 3D Model Ultra Librarian SN74LV74DR CAD Model

Description

Product Description: SN74LV74DR by Texas Instruments

The SN74LV74DR is a high-quality, dual positive-edge-triggered D-type flip-flop device manufactured by the renowned company, Texas Instruments. This product is designed with a direct clear input and is characterized by its high speed and low power consumption, making it an efficient and reliable choice for a wide range of applications.

One of the key features of the SN74LV74DR is its ability to operate from a 2-V to 5.5-V VCC, making it suitable for interfacing with a variety of systems. It also supports bus hold on data inputs, eliminating the need for external pullup or pulldown resistors. It provides a typical tpd of 4.5 ns at 3.3 V, thus offering high-speed operations.

The SN74LV74DR is designed to drive Up To 8 LVTTL Loads, which makes it a versatile component in many digital systems. It is also equipped with a latch-up performance that exceeds 250 mA per JESD 17, and ESD protection that exceeds JESD 22, ensuring its robustness and durability in demanding environments.

The SN74LV74DR comes in a 14-pin SOIC package, making it compact and easy to integrate into various systems. It operates over a wide temperature range of -40°C to 85°C, providing reliable performance even in extreme conditions.

The SN74LV74DR is RoHS compliant and lead-free, making it an environmentally friendly choice. Its high functionality, durability, and eco-friendly design make it an excellent choice for a wide range of applications in the electronics industry.

Whether you are designing a new digital system or upgrading an existing one, the SN74LV74DR from Texas Instruments is a reliable and high-performing choice that will meet your needs. Its high-speed operation, low power consumption, and wide operating voltage range make it a versatile and efficient component for any project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess