EN
  • EN
  • DE

SN74LV1T32DBVRG4

Part No SN74LV1T32DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT23-5 / OR Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51578-6,296-51578-2,SN74LV1T32DBVRG4-ND,296-51578-1
Standard Package 3,000
Win Source Part Number 1035524-SN74LV1T32DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T32DBVRG4 CAD Model

Description

SN74LV1T32DBVRG4 Single 2-Input Positive-OR Gate

The SN74LV1T32DBVRG4 is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 1.65 V to 5.5 V. This versatile component is a part of the LV1T family, which is known for its low-voltage operation and high-speed interface technology. The SN74LV1T32DBVRG4 is ideal for a wide range of applications, including mobile phones, PDAs, computers, and other electronic devices that require logic-level conversions and signal processing.

With its tiny SOT-23-5 package, the SN74LV1T32DBVRG4 is optimized for space-constrained applications, offering designers a compact solution without compromising performance. The device features a typical propagation delay time of just 4.1 ns at 3.3 V, allowing for fast signal processing and quick response times in critical applications.

The SN74LV1T32DBVRG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. This makes it suitable for industrial and automotive applications where temperature extremes are common. Additionally, the device has a low power consumption, with a typical ICC of only 10 µA, making it an energy-efficient choice for battery-powered applications.

One of the key benefits of the SN74LV1T32DBVRG4 is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature is particularly useful in environments with high noise levels, as it helps to ensure clean and stable output signals.

The device also supports 5-V tolerant inputs, which allows for direct interfacing with 5-V TTL logic levels without the need for additional level-shifting components. This compatibility simplifies design and reduces the overall bill of materials for systems that interface with both 3.3 V and 5 V logic levels.

In summary, the SN74LV1T32DBVRG4 from Texas Instruments is a robust, versatile, and efficient solution for implementing OR logic functions in a wide array of electronic systems. Its small footprint, low power consumption, and high noise immunity make it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2235 $50.2875
480+ $0.2094 $100.5120
745+ $0.2023 $150.7135
1,065+ $0.1882 $200.4330
1,385+ $0.1811 $250.8235
1,725+ $0.1740 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess