EN
  • EN
  • DE

SN74LV163APW

Part No SN74LV163APW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4BIT SYNC BINRY COUNTR16TSSOP  /  Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 90 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV163
Other Names SN74LV163APWE4,SN74LV163APWG4,SN74LV163APW,2156-SN74LV163APW,SN74LV163APWE4,296-34044-5,TEXTISSN74LV163APW,SN74LV163APWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258933-SN74LV163APW
Ultra Librarian 3D Model Ultra Librarian SN74LV163APW CAD Model

Description

The SN74LV163APW is a high-performance, 4-bit binary counter from Texas Instruments, designed to operate with a wide range of power supply voltages. This integrated circuit is part of the 74LV family, which ensures low-voltage operation and is optimized for low-power consumption while maintaining high speed.

Key Features

  • Voltage Range: Operates from 2 V to 5.5 V, making it versatile for various applications and compatible with TTL levels.
  • High Speed: Capable of fast counting with a typical clock frequency of up to 100 MHz at 5 V, ensuring quick response times in digital systems.
  • Low Power Consumption: Features a typical low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • Synchronous Counting: Offers synchronous counting control for accurate and reliable operation, which is essential for sequential logic applications.
  • Output Capability: Can drive up to 15 LSTTL loads, providing the ability to interface with various logic families.
  • Package: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The SN74LV163APW is ideal for a wide range of applications, including:

  • Industrial controls
  • Automotive systems
  • Consumer electronics
  • Communication infrastructure
  • Data processing

Quality and Reliability

As with all Texas Instruments products, the SN74LV163APW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in the most demanding conditions. The device's quality makes it a preferred choice for critical applications where failure is not an option.

Environmental Compliance

The SN74LV163APW complies with RoHS (Restriction of Hazardous Substances) directives, indicating a commitment to environmental responsibility by reducing the presence of certain hazardous materials in electronic products.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3562 $51.6490
345+ $0.2923 $100.8435
530+ $0.2832 $150.0960
730+ $0.2740 $200.0200
945+ $0.2649 $250.3305
1,265+ $0.2375 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,809 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess