EN
  • EN
  • DE

SN74LV139ADRG4

Part No SN74LV139ADRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255154-SN74LV139ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV139ADRG4 CAD Model

Description

The SN74LV139ADRG4, manufactured by Texas Instruments, is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed to provide efficient solutions for a wide range of digital applications. This integrated circuit is part of the LV family, which is known for its low-voltage operation and low-power consumption.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2V to 5.5V, making it versatile for both standard and low-voltage applications.
  • High Speed: With typical propagation delay times as low as 6.5 ns, the SN74LV139ADRG4 ensures high-speed performance for critical digital decoding tasks.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing ample output current for interfacing with other logic families.
  • Power Consumption: The low-power consumption of the device is ideal for battery-operated and power-sensitive systems.
  • Package: The SN74LV139ADRG4 comes in a compact 16-pin SOIC package, which is suitable for space-constrained applications.

Applications

This decoder/demultiplexer is highly suited for a variety of applications including:

  • Memory decoding or data routing applications
  • Implementation in microprocessor systems
  • Use in communication systems
  • Control systems and logic signal switching

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV139ADRG4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term performance and stability in a variety of environmental conditions.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2V to 5.5V
High-Level Output Current (IOH) -12 mA
Low-Level Output Current (IOL) 12 mA
Propagation Delay (tpd) 6.5 ns (typical)
Operating Temperature Range (Ta) -40°C to 85°C

For detailed information and complete technical specifications, refer to the official Texas Instruments datasheet for the SN74LV139ADRG4.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4264 $51.1680
290+ $0.3499 $101.4710
445+ $0.3390 $150.8550
610+ $0.3280 $200.0800
790+ $0.3171 $250.5090
1,060+ $0.2843 $301.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess