The SN74LV00ADGVRG4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 2V to 5.5V. This versatile chip is part of the SN74LV00A series and is fabricated with advanced silicon-gate CMOS technology to achieve high speed operation while maintaining the CMOS low power dissipation.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Supply Voltage Range: 2V to 5.5V
- Output Current: -8 mA, 8 mA
- Mounting Type: Surface Mount
- Package / Case: TVSOP-14
- Operating Temperature: -40°C to 85°C
- Propagation Delay: Fast propagation delay times
- Logic Level - Low: 0.8V (Max) at 3.3V
- Logic Level - High: 2V (Min) at 3.3V
Performance Advantages
The SN74LV00ADGVRG4 is designed to provide optimal performance in a wide range of applications. Its low voltage operation makes it suitable for battery-powered and portable devices, while its high speed and low power consumption are ideal for desktop and server applications.
Applications
This integrated circuit is widely used in a variety of digital applications, including:
- Smartphones and tablets
- Personal computers and servers
- Networking equipment
- Portable electronics
- Industrial control systems
- Automotive electronics
Quality and Reliability
Texas Instruments is known for producing high-quality and reliable components. The SN74LV00ADGVRG4 is no exception, with rigorous testing and quality assurance measures in place to ensure it meets the industry standards for performance and longevity.
Environmental Compliance
The SN74LV00ADGVRG4 is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances in electronic equipment.