EN
  • EN
  • DE

SN74LS642-1NE4

Part No SN74LS642-1NE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVRS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255032-SN74LS642-1NE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS642-1NE4 CAD Model

Description

Product Overview: SN74LS642-1NE4

The SN74LS642-1NE4 is a high-performance, octal bus transceiver and register designed by Texas Instruments. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, and it's tailored to facilitate bidirectional communication between data buses. The versatility of the SN74LS642-1NE4 makes it suitable for a wide range of applications, including data transfer systems, microprocessor bus interfaces, and memory switching operations.

Key Features

  • Bus Transceiver and Register: The device includes 8 D-type flip-flops and 8 transceivers which allow for bidirectional data flow, ensuring efficient data handling in complex systems.
  • Tri-State Outputs: With tri-state output configuration, the SN74LS642-1NE4 can be disconnected from the bus, allowing for multiple devices to share the same bus without interference.
  • Edge-Triggered D-Type Flip-Flops: The edge-triggered design ensures reliable data storage and transfer on every clock cycle edge, enhancing the performance of synchronous data exchange.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, this product is designed to consume less power, making it ideal for power-sensitive applications.

Applications

The SN74LS642-1NE4 is adept at handling data in systems where high-speed, bidirectional communication is critical. Its most common applications include:

  • Data transfer systems that require high-speed data exchanges between different components or devices.
  • Microprocessor or microcontroller bus interfaces where data integrity and speed are necessary for the performance of the system.
  • Memory buffer registers that temporarily hold data before it is moved to a final destination within a computer or a digital system.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS642-1NE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from TI products. With the SN74LS642-1NE4, designers and engineers can expect a reliable component that will perform consistently across a range of conditions and applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3422 $56.0532
14+ $7.6654 $107.3156
21+ $7.4259 $155.9439
28+ $7.1864 $201.2192
36+ $6.9468 $250.0848
49+ $6.2282 $305.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess