EN
  • EN
  • DE

SN74LS283NSRG4

Part No SN74LS283NSRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4-BIT BINART FULL ADDERS WITH FAST CARRY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254945-SN74LS283NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS283NSRG4 CAD Model

Description

The SN74LS283NSRG4 is a high-performance, 4-bit binary full adder with fast carry from Texas Instruments. Designed with the Low-Power Schottky (LS) technology, this integrated circuit ensures reduced power consumption while delivering exceptional speed. It is a crucial component used in digital systems for performing arithmetic operations, particularly in computational and logic circuits where addition processes are fundamental.

Key Features

  • Logic Family: The device belongs to the 74LS logic family, known for its balance between speed and power efficiency.
  • Binary Full Adder: Capable of adding two 4-bit binary numbers and an input carry to provide a 4-bit sum output with an output carry.
  • Fast Carry: Features an internal carry lookahead for speeds up to several MHz, which facilitates fast cascading of multiple chips for wider word lengths.
  • Power Consumption: Operates on a 5V power supply with a typical power dissipation of 22.5 mW, making it suitable for power-sensitive applications.
  • Packaging: Available in a 16-pin plastic SOP (Small Outline Package) that is easy to mount on printed circuit boards.

Applications

The SN74LS283NSRG4 is widely used in a variety of digital applications, including:

  • Binary arithmetic operations in calculators and computing devices.
  • Address calculators in memory management units.
  • ALUs (Arithmetic Logic Units) in microprocessors and microcontrollers.
  • Digital signal processing for audio, video, and data streams.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LS283NSRG4 is no exception. Manufactured to the highest standards, this product offers consistent performance and durability for industrial and commercial applications. Its robust design ensures that it can withstand the rigors of intense operational demands, making it a reliable choice for critical digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess