EN
  • EN
  • DE

SN74LS283DRE4

Part No SN74LS283DRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BIN FULL 4BIT ADD CAR 16-SOIC / Binary Full Adder with Fast Carry IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.75V ~ 5.25V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS28
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256233-SN74LS283DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS283DRE4 CAD Model

Description

Product Overview: SN74LS283DRE4

The SN74LS283DRE4 is a high-performance, 4-bit binary full adder designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which enhances the speed while minimizing power consumption. The SN74LS283DRE4 is specifically engineered to perform addition operations on two 4-bit binary numbers, making it an essential component in digital systems requiring arithmetic functions.

Key Features

  • Logic Family: The device belongs to the 74LS logic family, which ensures compatibility with a wide range of digital systems.
  • Operating Voltage: It operates within a voltage range of 4.75V to 5.25V, providing a stable logic level for high-speed operations.
  • High-Speed: With a typical propagation delay time of 15ns, the SN74LS283DRE4 ensures quick and efficient processing of arithmetic operations.
  • Carry Lookahead: It features a carry lookahead circuit that facilitates fast cascading of multiple chips to handle extended bit-width arithmetic without compromising speed.
  • Power Dissipation: The device has a low power dissipation, which stands at 8mW, making it suitable for energy-conscious applications.
  • Packaging: The SN74LS283DRE4 comes in a tape and reel package, ideal for automated assembly processes.

Applications

The versatility of the SN74LS283DRE4 allows it to be used in a variety of applications. It is commonly found in:

  • Computers and computer peripherals
  • Digital signal processors (DSPs)
  • Microcontrollers and microprocessor-based systems
  • Arithmetic logic units (ALUs)
  • Binary counters and accumulators
  • Embedded systems for arithmetic operations

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LS283DRE4 is no exception. The device is subjected to rigorous testing standards to ensure it meets the high-quality benchmarks for industrial and commercial use. With its robust design and proven technology, the SN74LS283DRE4 is a reliable choice for designers and engineers looking for a dependable full adder solution.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess