The SN74LS247N is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Product Type: BCD-to-seven-segment decoder/driver
- Application: Driving LED display
- Input Data: Four bits of BCD input data
- Output: Seven outputs for driving segments of a numerical display
- Output Type: Open-collector outputs
- Sink Current: 24 mA in the on (low) state
- Off State Voltage: Withstand 15V in the off (high) state
- Blanking Input: Overriding blanking input (BI)
- VCC Range: 4.75 to 5.25 volts
- Maximum Ratings: 7V
- Operating Temperature: 0 to 70 degrees Celsius
- Package: 16-pin DIP (Dual Inline Package)
- Compliance: RoHS compliant