EN
  • EN
  • DE

SN74HCT74DT

Part No SN74HCT74DT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 46 MHz
Max Propagation Delay @ V, Max CL 25ns @ 5.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HCT74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74HCT74DTE4-ND,296-28606-2,SN74HCT74DTG4,296-28606-1,SN74HCT74DTE4,-SN74HCT74DTE4,296-SN74HCT74DTCT,296-SN74HCT74DTTR,-SN74HCT74DT-NDR,-SN74HCT74DTE4-NDR,2156-SN74HCT74DT,SN74HCT74DT-ND,SN74HCT74DTG4-ND,TEXTISSN74HCT74DT,-SN74HCT74DTG4,-296-28606-1-ND,296-28606-2-ND,296-28606-1-ND,296-28606-6-ND,-SN74HCT74DTG4-NDR,296-SN74HCT74DTDKR,296-28606-6
Standard Package 250
Win Source Part Number 1040451-SN74HCT74DT
Ultra Librarian 3D Model Ultra Librarian SN74HCT74DT CAD Model

Description

Product Overview: SN74HCT74DT from Texas Instruments

The SN74HCT74DT is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit (IC) manufactured by Texas Instruments. This versatile component is a crucial building block for a wide range of digital systems, offering reliable performance and compatibility with industry-standard 5V systems.

Key Features

  • Logic Type: The device incorporates two independent D-type flip-flops, each with a single data input (D), a clear input (CLR), a preset input (PRE), and complementary outputs (Q and Q̅).
  • Triggering: Flip-flops are triggered on the positive-going edge of the clock signal, ensuring precise timing for synchronous data operations.
  • Output Drive Capability: This IC is capable of driving up to 10 LSTTL loads, providing significant versatility in interfacing with various logic families.
  • Power Consumption: The SN74HCT74DT operates with a low power consumption, featuring a typical ICC of only 20 µA in the quiescent state.
  • Supply Voltage: It is designed to operate from a 4.5V to 5.5V supply voltage range, making it compatible with standard TTL logic levels.

Applications

The SN74HCT74DT is suitable for a diverse array of applications, including:

  • Counters and dividers
  • Shift registers
  • Data storage
  • Control circuits
  • Toggle functions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HCT74DT is no exception. It undergoes rigorous testing to ensure consistent performance and reliability across a wide range of environmental conditions. The device is also available in a variety of packaging options, including the small-outline package (SOIC) for the SN74HCT74DT, which is optimal for space-constrained applications.

Conclusion

The SN74HCT74DT from Texas Instruments is an essential component for designers who require a reliable and high-performance solution for their digital logic needs. With its dual flip-flop design, low power consumption, and compatibility with 5V systems, this IC is an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3298 $51.1190
370+ $0.2707 $100.1590
575+ $0.2622 $150.7650
790+ $0.2537 $200.4230
1,020+ $0.2453 $250.2060
1,365+ $0.2199 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,350 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess