EN
  • EN
  • DE

SN74HCT257DT

Part No SN74HCT257DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX QUAD 2-1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099976-SN74HCT257DT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT257DT CAD Model

Description

Product Overview: SN74HCT257DT by Texas Instruments

The SN74HCT257DT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the HCT family, which is characterized by its high-speed CMOS technology. The SN74HCT257DT is a quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs, providing users with a reliable and efficient way to route data from two sources to a single destination.

Key Features

  • Logic Type: The SN74HCT257DT is a 2-line to 1-line data selector/multiplexer, which allows for the selection and routing of data from two input sources to one output line.
  • Output Type: It features 3-state outputs, which can be in one of three conditions: logical high, logical low, or high impedance. This allows for the outputs to be disconnected from the circuit, enabling the use of shared data lines.
  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V systems.
  • Package: The SN74HCT257DT is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications.
  • Performance: It boasts high-speed performance, with typical propagation delay times significantly lower than those of equivalent bipolar TTL devices.

Applications

The SN74HCT257DT is versatile and can be used in a variety of digital applications. Its ability to multiplex signals makes it ideal for data routing in systems such as:

  • Computer peripherals
  • Data communication equipment
  • Control systems
  • Signal gating
  • Function generation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCT257DT is no exception. Each device is rigorously tested to ensure it meets the highest standards and is capable of withstanding the demands of modern electronic applications.

Conclusion

With its robust performance and versatile functionality, the SN74HCT257DT from Texas Instruments is an excellent choice for designers looking to implement efficient data selection and multiplexing in their digital systems. Its compatibility with 5V systems and 3-state outputs make it a flexible and reliable component for a wide range of electronic projects.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2918 $51.0650
420+ $0.2395 $100.5900
650+ $0.2320 $150.8000
895+ $0.2245 $200.9275
1,155+ $0.2170 $250.6350
1,545+ $0.1946 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,351 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess