EN
  • EN
  • DE

SN74HCT14NE4

Part No SN74HCT14NE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 1-IN 14DIP / Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 30ns @ 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74HCT14
Other Names 296-36143-5,SN74HCT14NE4,SN74HCT14NG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257808-SN74HCT14NE4
Ultra Librarian 3D Model Ultra Librarian SN74HCT14NE4 CAD Model

Description

Product Overview: SN74HCT14NE4 by Texas Instruments

The SN74HCT14NE4 is a high-performance, hex inverting Schmitt-trigger device that is a part of Texas Instruments' HCT logic family. This integrated circuit is designed to offer the functionality of six independent inverting Schmitt triggers in a single package, making it a versatile choice for a wide range of applications in digital electronics.

This product features a robust design that allows it to operate over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while also interfacing easily with CMOS (Complementary Metal-Oxide-Semiconductor) logic at 5V. The SN74HCT14NE4 is characterized by its precise hysteresis and consistent parameters that ensure reliable performance even in the most demanding conditions.

Key Features:

  • Logic Type: Hex Inverting Schmitt Trigger
  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input Compatibility: TTL
  • Output Compatibility: CMOS, TTL
  • Package: PDIP (Plastic Dual-In-Line Package) 14-pin
  • Operating Temperature Range: -40°C to 85°C

The device's Schmitt-trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications that require noise filtering or when signals are subject to long rise and fall times. This feature makes the SN74HCT14NE4 an excellent choice for signal conditioning, pulse shaping, and implementing debounce circuits for switches and relays.

With its industry-standard PDIP 14-pin packaging, the SN74HCT14NE4 is easy to integrate into various circuit boards and is suitable for through-hole mounting techniques. It is also available in other package options to suit different design requirements.

Engineers and designers can rely on the SN74HCT14NE4 for its consistent performance and Texas Instruments' commitment to quality. Whether used in consumer electronics, industrial control systems, or communication devices, this device provides a reliable solution for digital signal processing needs.

For detailed specifications, technical documents, and support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess