EN
  • EN
  • DE

SN74HC32NS

Part No SN74HC32NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quadruple 2-Input Positive-OR Gates | LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.1V ~ 0.26V
Logic Level - High 1.998V ~ 5.8V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1254611-SN74HC32NS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC32NS CAD Model

Description

Product Overview: SN74HC32NS

The SN74HC32NS device from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate integrated circuit that belongs to the 74HC logic family. Designed to operate with a wide voltage range from 2V to 6V, this chip features low power consumption combined with high-speed functionality, making it an excellent choice for a myriad of digital applications.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage Range: 2V to 6V
  • Output Current: High-level output current of -5.2 mA and low-level output current of 5.2 mA at 6V VCC
  • Propagation Delay Time: Fast propagation delay, typically 8ns at VCC = 4.5V, CL = 15pF
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.209", 5.30mm Width)
  • Operating Temperature: -40°C to 85°C

Applications

The versatility of the SN74HC32NS allows it to be used in a wide array of electronic circuits. It is commonly employed in logic function implementation, signal gating, power management systems, and various forms of digital signal processing. Its robust design ensures reliable performance in both commercial-grade and industrial applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC32NS is no exception. The device is rigorously tested to meet the high standards set by the industry, ensuring that it delivers consistent performance and a long operational lifespan. The operating temperature range of -40°C to 85°C guarantees functionality in extreme conditions, making it suitable for challenging environments.

Environmental Compliance

In line with global environmental standards, the SN74HC32NS is designed with eco-friendly materials and complies with RoHS directives. Texas Instruments is dedicated to reducing the environmental impact of their products without compromising on quality and performance.

Whether for prototyping or mass production, the SN74HC32NS from Texas Instruments is a reliable and efficient choice for designers and engineers looking to incorporate a high-quality OR gate into their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5849 $52.6410
210+ $0.4800 $100.8000
325+ $0.4650 $151.1250
445+ $0.4500 $200.2500
575+ $0.4350 $250.1250
770+ $0.3900 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess