EN
  • EN
  • DE

SN74HC253DBRE4

Part No SN74HC253DBRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 4-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254590-SN74HC253DBRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC253DBRE4 CAD Model

Description

The SN74HC253DBRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular component belongs to the 74HC series, which is well-known for its high-speed CMOS logic family.

Key Features

  • Dual 4-Line to 1-Line Data Selectors/Multiplexers: The SN74HC253DBRE4 includes two individual 4-line to 1-line multiplexers with separate enable inputs. This allows for efficient routing of data from multiple sources to a single destination.
  • Wide Operating Voltage Range: The device operates at a wide range of voltages from 2V to 6V, making it suitable for a variety of applications across different voltage requirements.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-powered and energy-saving applications.
  • High Output Drive: This product can drive up to 15 LSTTL loads, which provides the ability to drive multiple devices and maintain signal integrity.
  • Direct LSTTL Input Logic Compatibility: The SN74HC253DBRE4 is compatible with LSTTL logic levels, which allows for direct interfacing with TTL logic without the need for additional components.

Applications

The versatility of the SN74HC253DBRE4 makes it suitable for a wide range of applications. It is commonly used in:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC253DBRE4 is designed to meet or exceed the stringent requirements of the industrial and commercial markets. Its robust design ensures reliable operation in the most demanding conditions.

Package and Availability

The SN74HC253DBRE4 is available in a SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs. For information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess