EN
  • EN
  • DE

SN74HC244QDWRG4Q1

Part No SN74HC244QDWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74HC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74HC244QDWRG4Q1TR, 296-SN74HC244QDWRG4Q1CT, 296-SN74HC244QDWRG4Q1DKR, SN74HC244QDWRG4Q1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896595-SN74HC244QDWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC244QDWRG4Q1 CAD Model

Description

SN74HC244QDWRG4Q1 - Texas Instruments

The SN74HC244QDWRG4Q1 is a high-grade, automotive-compliant octal buffer and line driver designed to provide high-speed, low-power operation while maintaining the robustness required for automotive applications. Manufactured by Texas Instruments, this integrated circuit is part of the 74HC family, which is well-known for its high current drive capabilities and compatibility with most logic families.

Constructed with an advanced silicon-gate CMOS technology, the SN74HC244QDWRG4Q1 offers a balance of speed and power consumption, making it an ideal choice for interfacing with bus lines in a system. This device has two separate enable inputs that control four buffers each, allowing for greater flexibility in application use. The outputs can drive up to 15 LSTTL loads, which is beneficial when a significant amount of current is needed on the bus lines.

The SN74HC244QDWRG4Q1 operates over a wide voltage range from 2V to 6V and features inputs that are compatible with a variety of voltage levels, ensuring that it can be used in systems with different logic levels without the need for level shifting. This is particularly useful in mixed-voltage systems where interfacing between different logic families is required.

Designed for automotive applications, this device meets the rigorous standards set by the automotive industry, including extended temperature ranges and enhanced reliability. It is available in a wide-body SOIC package (DW) which is designed for improved thermal performance and space-saving on the PCB.

Key features of the SN74HC244QDWRG4Q1 include:

  • Octal Bus Buffer with 3-State Outputs
  • Wide Operating Voltage Range of 2V to 6V
  • High-Current Drive Capability (±6-mA Output Drive at 5V)
  • Automotive Grade Product with Enhanced System Reliability
  • Low Power Consumption, 20-µA Max ICC
  • Low Input Current of 1 µA Max
  • Individual 3-State Controls for Each Four Buffers
  • Widebody SOIC-20 Package for Improved Heat Dissipation

Whether it's being used for bus management, signal buffering, or driving heavier loads within an automotive environment, the SN74HC244QDWRG4Q1 from Texas Instruments stands out as a reliable and versatile component that engineers can depend on for their high-performance automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8059 $52.3835
155+ $0.6613 $102.5015
235+ $0.6406 $150.5410
325+ $0.6200 $201.5000
420+ $0.5993 $251.7060
560+ $0.5373 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess