EN
  • EN
  • DE

SN74HC04NE4

Part No SN74HC04NE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 6-CH, 2-V TO 6-V INVERTERS 14-PD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 16ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 671780-SN74HC04NE4
Ultra Librarian 3D Model Ultra Librarian SN74HC04NE4 CAD Model

Description

The SN74HC04NE4 from Texas Instruments is a high-speed Si-gate CMOS device and is part of the HC logic family. This integrated circuit consists of six independent inverters that are designed to be used in a wide variety of applications, ranging from logic inversion to driving high-capacity loads with enhanced performance.

SN74HC04NE4 Hex Inverters

Key Features:

  • Logic Type: Hex Inverter
  • Package / Case: 14-PDIP
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 2 V to 6 V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 8ns at 4.5V
  • Logic Level - Low: 0.5V (Max) at 6V
  • Logic Level - High: 1.5V (Min) at 6V

Product Description:

The SN74HC04NE4 is designed for implementing logic functions and is capable of driving up to 10 LSTTL loads. The device has a wide operating voltage range and can handle a continuous current of 5.2 mA at its outputs. The high noise immunity and low power consumption make it a preferred choice for battery-operated and portable applications.

With its fast propagation delay and balanced rise and fall times, this hex inverter is suitable for use in high-frequency signal processing applications. The inputs are compatible with a variety of voltage levels, allowing for easy interfacing with other logic families. Additionally, the SN74HC04NE4 is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.

Texas Instruments provides detailed technical documentation, including datasheets and support tools, to assist designers in integrating the SN74HC04NE4 into their projects. Whether you're developing consumer electronics, communication devices, or complex computing systems, the SN74HC04NE4 offers a robust and versatile inverting solution.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5402 $51.3190
230+ $0.4433 $101.9590
350+ $0.4294 $150.2900
485+ $0.4156 $201.5660
625+ $0.4017 $251.0625
835+ $0.3602 $300.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,380 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess