EN
  • EN
  • DE

FNB41060B2

Part No FNB41060B2
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IGBT 3PH 600V 10A MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024", 26.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 45
Package Tube
Mounting Through Hole
Package 26-PowerDIP Module (1.024", 26.00mm)
Family Name FNB41060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 72
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919210-FNB41060B2
Ultra Librarian 3D Model Ultra Librarian FNB41060B2 CAD Model

Description

Introducing the FNB41060B2 Smart Power Module from ON Semiconductor

The FNB41060B2 is a cutting-edge Smart Power Module (SPM) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This module is part of the Motion SPM® 45 series and is specifically engineered to drive high-performance applications requiring efficient power management and compact design.

Key Features

  • Advanced IGBT Technology: The FNB41060B2 incorporates Insulated Gate Bipolar Transistor (IGBT) technology, ensuring efficient and fast switching performance, which is critical for high-speed motor control applications.
  • Integrated Bootstrap Diodes: This module comes with built-in bootstrap diodes for the high-side gate drive, simplifying the circuit design and reducing the external component count.
  • Over-Current Protection: The built-in over-current protection feature provides safety and reliability, ensuring the module and the system it powers are safeguarded against unexpected current spikes.
  • Under-Voltage Lockout: The FNB41060B2 is equipped with an under-voltage lockout function that prevents the system from operating under insufficient power supply conditions, thus protecting the IGBTs from potential damage.
  • Optimized for Thermal Performance: The module is designed with excellent thermal performance in mind, featuring a low thermal resistance package that helps in maintaining a lower operating temperature.

Applications

The FNB41060B2 is ideally suited for a wide range of applications that demand high efficiency and reliability. Its typical applications include:

  • AC motor drives
  • Washing machines
  • Refrigeration compressors
  • Fans and pumps
  • Other general-purpose inverters

Easy Integration and Robust Design

ON Semiconductor's FNB41060B2 is designed to offer ease of integration into various system designs. Its compact footprint and high level of integration make it an ideal choice for designers looking to reduce the size and complexity of their power control systems. The robust design ensures long-term reliability and performance, even in the most demanding environments.

Whether you are designing a new system or upgrading an existing one, the FNB41060B2 from ON Semiconductor provides the performance, integration, and reliability needed to create efficient, high-performing power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4412 $53.7648
10+ $11.0287 $110.2870
15+ $10.6841 $160.2615
20+ $10.3394 $206.7880
26+ $9.9948 $259.8648
34+ $8.9608 $304.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess