Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 80mcd
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 1.60mm
Voltage - Forward (Vf) (Typ) 1.95V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Wavelength - Peak 650nm
Package / Case 1206 (3216 Metric)
Supplier Device Package Chip LED
Dimension 3.20mm L x 1.60mm W
Height (Max) 1.10mm
Base Product Number AP3216
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-2162-2,754-2162-1,AP3216SURCK-ND,754-2162-6,Q4237763
Standard Package 2,000
Win Source Part Number 983799-AP3216SURCK
Ultra Librarian 3D Model Ultra Librarian AP3216SURCK CAD Model

Description

The Kingbright AP3216SURCK is a red LED indication component that is packaged in a 1206 (3216 Metric) chip LED.

  • Series: HELI2
  • Forward Voltage: 1.95V
  • Millicandela Rating: 80mcd
  • Viewing Angle: 120 degrees
  • Packaging: tape and reel
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.0801
ECAD model for 42-21A/R6C-AX1Y1B/1T
Vishay
LED COOL WHITE 0402 SMD / White, Cool 7000K LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.2859
ECAD model for VLMW1500-GS08
Everlight Electronics Co Ltd
LED RGB CLEAR SMD R/A
Lowest to $0.2608
ECAD model for 99-235/RSGHB7C-A07/2D
Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08
Dialight
598-8191-107F Dialight Single Color LEDs Blue Water Clr 160mcd 475nm datasheet, inventory, & pricing.
Lowest to $0.4432
ECAD model for 598-8191-107F
Stanley Electric Co
LED RED DIFFUSED 1608 SMD
Lowest to $0.0928
ECAD model for VFHR1111C-3BY2A-TR
Kingbright
LED BLUE CLEAR 2SMD R/A
Lowest to $0.2445
ECAD model for APA1606VBC/D
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.0475
ECAD model for 42-21A/GHC-YX1Y2N/1T
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0245
ECAD model for 204-10SURD/S530-A3-L

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention