The SN74F08NS from Texas Instruments is a high-quality integrated circuit that belongs to the 74F series, renowned for its exceptional logic gate functions. This particular model features quadruple 2-input positive-AND gates, designed to perform the logical AND function in a wide array of electronic applications.
Key Features
- Logic Type: AND Gate
- Number of Circuits: Four 2-input gates
- Output Current: -8mA, 8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.209", 5.30mm Width)
Product Description
The SN74F08NS logic gates are designed to operate at a supply voltage (Vcc) range of 4.5V to 5.5V, making them suitable for interfacing with standard 5V digital systems. Each gate in the SN74F08NS has two inputs and one output, which can deliver or sink a current of 8mA, providing reliable switching capabilities.
With its operating temperature range of -40°C to 85°C, the SN74F08NS ensures functionality across a wide range of environmental conditions, making it ideal for industrial applications. The device is available in a 14-SOIC package, which is compatible with surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).
As with all Texas Instruments products, the SN74F08NS is manufactured to high standards, ensuring both durability and reliability for critical applications in computing, data processing, telecommunications, and other electronic systems that require logic operations.
Applications
The versatility of the SN74F08NS makes it well-suited for various applications, including:
- Binary logic operations
- Control systems
- Data processing
- Signal gating
- Function generators
Overall, the SN74F08NS from Texas Instruments is an excellent choice for designers and engineers looking for a reliable and efficient solution for digital logic operations.