EN
  • EN
  • DE

SN74CBTS16212DL

Part No SN74CBTS16212DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 12X2:2 56SSOP / Bus FET Exchange Switch 12 x 2:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBTS16212
Other Names 296-1548-5,SN74CBTS16212DLG4,-SN74CBTS16212DLG4R,-296-1548-5,-296-1548,-296-1548-5R,296-1548,TEXTISSN74CBTS16212DL,296-1548-5R,2156-SN74CBTS16212DL,-SN74CBTS16212DLR,SN74CBTS16212DLG4,-SN74CBTS16212DLG4,-296-1548-5
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256638-SN74CBTS16212DL
Ultra Librarian 3D Model Ultra Librarian SN74CBTS16212DL CAD Model

Description

Product Overview: SN74CBTS16212DL

The SN74CBTS16212DL is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This particular chip is part of the FET bus switch series, designed to provide efficient, high-speed switching for your digital signaling needs.

Key Features

  • Bus Switch Type: The SN74CBTS16212DL is a 24-bit FET bus switch, which means it can effectively handle 24 channels of digital signals, making it ideal for complex digital systems.
  • Low On-State Resistance: This device features a low on-state resistance between the switch input and output, ensuring minimal signal distortion and power loss.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered off, providing additional flexibility and protection in mixed-voltage environments.
  • Quick Switching: The switch is capable of fast switching speeds, which is critical for high-performance digital systems where timing is crucial.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74CBTS16212DL consumes very little power, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatility of the SN74CBTS16212DL allows it to be used in a wide array of applications. It's particularly well-suited for:

  • Communication infrastructure
  • Server and data centers
  • High-speed data processing
  • Signal gating
  • Bus isolation

Quality and Reliability

As with all Texas Instruments products, the SN74CBTS16212DL is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets strict performance and reliability criteria. This commitment to quality means that when you choose Texas Instruments for your electronic components, you're selecting a product that you can depend on.

Ordering Information

The SN74CBTS16212DL is available in a 56-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for excellent thermal performance and easy integration into your existing designs. For detailed specifications, pricing, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1445 $53.8785
30+ $3.4007 $102.0210
46+ $3.2944 $151.5424
63+ $3.1881 $200.8503
82+ $3.0819 $252.7158
109+ $2.7630 $301.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess