EN
  • EN
  • DE

SN74CBTS16212DGVR

Part No SN74CBTS16212DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXC SW 12X2:2 56TVSOP / Bus FET Exchange Switch 12 x 2:2 56-TVSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74CBT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256645-SN74CBTS16212DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS16212DGVR CAD Model

Description

Product Overview: SN74CBTS16212DGVR

The SN74CBTS16212DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is a part of TI's extensive range of bus switch devices, which are known for their exceptional quality and reliability. The SN74CBTS16212DGVR is specifically crafted to deliver efficient, high-speed switching in a variety of digital applications.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance, which minimizes power loss and improves overall efficiency during operation.
  • High Bandwidth: With a high bandwidth, this bus switch can handle fast data transfer rates, making it suitable for high-speed data communication applications.
  • 5-V Tolerant Inputs: The inputs of the SN74CBTS16212DGVR are 5-V tolerant, allowing it to interface with a variety of logic levels and ensuring compatibility with mixed-voltage systems.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Configurations: This product offers multiple switch configurations, providing flexibility in its usage across different circuit designs.

Applications

The SN74CBTS16212DGVR is suitable for a wide range of applications, including but not limited to:

  • Communication equipment
  • Server and data center infrastructure
  • Signal gating
  • Data routing
  • Peripheral sharing

Package and Quality

This device is available in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix in its product code. The small footprint allows for a more efficient use of board space in densely packed electronic assemblies. TI's commitment to quality ensures that the SN74CBTS16212DGVR meets stringent industry standards for performance and reliability.

Conclusion

Whether you are designing a new system or upgrading an existing one, the SN74CBTS16212DGVR from Texas Instruments offers a robust solution for high-speed digital switching. Its combination of performance, energy efficiency, and design flexibility makes it an excellent choice for engineers and designers looking to optimize their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess