EN
  • EN
  • DE

SN74CBTLV3857PWR

Part No SN74CBTLV3857PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TSSOP / Bus Switch 10 x 1:1 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN74CBT
Other Names 74CBTLV3857PWRG4,-296-9148-1R,-74CBTLV3857PWRE4R,296-9148-6R,296-9148-2,296-9148-1R,-296-9148-1,TEXTISSN74CBTLV3857PWR,296-9148-1,74CBTLV3857PWRG4,-74CBTLV3857PWRG4R,-74CBTLV3857PWRE4,-74CBTLV3857PWRG4,296-9148-6,296-9148-2R,-296-9148-1,-SN74CBTLV3857PWRR,74CBTLV3857PWRE4,74CBTLV3857PWRE4,2156-SN74CBTLV3857PWR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256667-SN74CBTLV3857PWR
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3857PWR CAD Model

Description

The SN74CBTLV3857PWR is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor solutions. This particular device is a 10-bit FET bus switch from the CBTLV (Low-Voltage BiCMOS) family, which operates with a very low on-state resistance and exhibits minimal propagation delay.

Key Features

  • Low Voltage Operation: The device supports a wide range of operating voltages from 2.3V to 3.6V, making it an excellent choice for low-voltage applications that require efficient power usage.
  • Low On-State Resistance: The SN74CBTLV3857PWR boasts a low on-state resistance (Ron) typically around 5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • High Bandwidth: With a bandwidth greater than 250 MHz, this switch is capable of handling high-speed data transmission with ease, making it suitable for modern digital applications.
  • Quick Switching: The device features a fast turn-on and turn-off time, which is essential for applications where rapid switching is crucial.
  • Multiple Configurations: It can be used in various configurations, such as 8:1 multiplexer/demultiplexer, dual 4:1 multiplexer/demultiplexer, or as four separate 2:1 multiplexer/demultiplexers, providing design flexibility.

Applications

The SN74CBTLV3857PWR is ideal for a range of applications including:

  • Memory Interleaving
  • Signal Gating
  • Data Switching
  • Bus Isolation
  • Peripheral Sharing

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the PWR suffix in its part number. This compact package is suitable for space-constrained applications. Additionally, it is RoHS compliant and follows the industry standards for environmental responsibility and sustainability.

Conclusion

Overall, the SN74CBTLV3857PWR from Texas Instruments is a versatile and efficient solution for applications requiring high-speed, low-voltage digital switching. Its robust design and performance parameters make it a reliable component for a wide variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5294 $50.2930
235+ $0.4344 $102.0840
360+ $0.4209 $151.5240
495+ $0.4073 $201.6135
640+ $0.3937 $251.9680
850+ $0.3530 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess