SN74CBTLV3253PWG4 Dual 1-of-4 FET Multiplexer/Demultiplexer from Texas Instruments
The SN74CBTLV3253PWG4 is a high-performance, dual 1-of-4 multiplexer/demultiplexer designed by Texas Instruments. This versatile integrated circuit (IC) is part of the Low-Voltage BiCMOS technology family and is well-suited for various applications that require routing and switching of signals.
Key Features:
- Low Voltage Operation: The device operates at a voltage range of 2.3V to 3.6V, making it compatible with modern low-voltage systems.
- High Bandwidth: It offers a high bandwidth (above 240 MHz typical) which allows for fast signal switching, suitable for high-speed data transmission.
- Low On-State Resistance: The SN74CBTLV3253PWG4 features a low on-state resistance (typically 5 Ω), minimizing signal attenuation and ensuring high signal integrity.
- Bidirectional Data Flow: With bidirectional data flow capability, the device can be used as either a multiplexer or a demultiplexer, providing flexibility in signal routing.
- Low Power Consumption: The IC has been designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
- Multiple Configurations: Each multiplexer/demultiplexer can be configured independently, allowing for a variety of signal routing options within a single package.
Applications:
The SN74CBTLV3253PWG4 is ideal for applications that require efficient and reliable signal routing, such as:
- Telecommunications
- Networking Equipment
- Data Communication Systems
- Servers
- Signal Gateways
Package and Quality:
The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is known for its commitment to quality and the SN74CBTLV3253PWG4 is no exception, meeting stringent industry standards for performance and reliability.
For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their support team for further assistance.