EN
  • EN
  • DE

SN74CBTLV3125PW

Part No SN74CBTLV3125PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW - voltage quadruple fet bus switch | IC SWITCH BUS FET QUAD 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74CBTLV3125
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254325-SN74CBTLV3125PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3125PW CAD Model

Description

Product Overview: SN74CBTLV3125PW from Texas Instruments

The SN74CBTLV3125PW is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer from Texas Instruments, designed to facilitate efficient data routing in advanced electronic systems. This component is an integral part of the low-voltage, high-speed CMOS logic family, and is specifically crafted to address the needs of modern, high-speed data transmission and switching applications.

Key Features

  • Low Voltage Operations: The device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications and ensuring compatibility with contemporary low-voltage logic levels.
  • High Bandwidth: With a wide bandwidth, the SN74CBTLV3125PW ensures minimal signal delay, which is critical for maintaining the integrity of high-speed signals.
  • Low Power Consumption: It exhibits low power dissipation, which is essential for minimizing energy usage in battery-powered or energy-conscious designs.
  • Bidirectional Data Flow: The multiplexer/demultiplexer allows for bidirectional data flow, providing design flexibility and facilitating the use in various data-routing applications.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal insertion loss, preserving signal strength and quality.
  • 5-V Tolerant Inputs: Input ports are tolerant to 5V, even when the device is powered down, offering protection against higher voltage levels and enabling mixed-voltage system integration.

Applications

The SN74CBTLV3125PW is ideal for a variety of applications where efficient data routing and switching are required. This includes, but is not limited to:

  • Signal gating
  • Data multiplexing
  • Function switching in servers
  • Networking equipment
  • Telecommunications systems

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' suffix in its part number, which ensures a compact footprint on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the SN74CBTLV3125PW is no exception, meeting stringent industry standards for performance and reliability.

Overall, the SN74CBTLV3125PW from Texas Instruments represents a reliable and efficient solution for designers looking to optimize their high-speed digital systems with a versatile and high-quality multiplexer/demultiplexer component.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2026 $50.6500
530+ $0.1898 $100.5940
820+ $0.1834 $150.3880
1,175+ $0.1706 $200.4550
1,525+ $0.1642 $250.4050
1,905+ $0.1578 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess