EN
  • EN
  • DE

SN74CBTD1G125DCKT

Part No SN74CBTD1G125DCKT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWITCH BUS FET SGL SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099732-SN74CBTD1G125DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74CBTD1G125DCKT CAD Model

Description

Product Overview: SN74CBTD1G125DCKT

The SN74CBTD1G125DCKT is a high-performance, single-bit FET bus switch from Texas Instruments (TI), a leader in semiconductor solutions. This component is part of the CBTD family of devices, which are known for their low on-state resistance and low capacitance, making them ideal for applications that require the efficient transmission of high-speed digital signals.

Key Features

  • Single Bit FET Switch: The device functions as a single-bit switch, which can be controlled by the output-enable (OE) input, allowing for simple and precise control of signal paths.
  • 5-V Tolerant Input: The OE input is 5-V tolerant, which ensures compatibility with a variety of logic levels and makes it suitable for mixed-voltage applications.
  • Low On-State Resistance: The switch offers a low on-state resistance (typically 5 Ω), minimizing signal distortion and improving signal integrity.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, which is critical for battery-powered and energy-sensitive applications.
  • High Bandwidth: The SN74CBTD1G125DCKT is designed to support high-bandwidth data transmission, which is essential for high-speed data applications such as telecommunications and computing.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuitry, safeguarding it against the damages caused by ESD events.

Applications

This switch is versatile and can be used in a variety of applications, including:

  • Signal gating
  • Bus isolation
  • Data line switching
  • Peripheral sharing

Packaging and Quality

The SN74CBTD1G125DCKT comes in a compact SC70 package, which is ideal for space-constrained applications. TI's commitment to quality ensures that this product meets strict industry standards for performance and reliability.

Whether you're designing a sophisticated digital system or simply need a reliable switch for your circuit, the SN74CBTD1G125DCKT from Texas Instruments offers the performance and features to meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8323 $54.0995
150+ $0.6830 $102.4500
230+ $0.6616 $152.1680
315+ $0.6403 $201.6945
405+ $0.6189 $250.6545
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess