EN
  • EN
  • DE

SN74CBT6845CRGYR

Part No SN74CBT6845CRGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20VQFN / Bus Switch 8 x 1:1 20-VQFN (3.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number 74CBT6845
Other Names -SN74CBT6845CRGYRG4,SN74CBT6845CRGYRG4,-296-19242-1,296-19242-6,SN74CBT6845CRGYRG4,296-19242-2,296-19242-1,-SN74CBT6845CRGYRR,2156-SN74CBT6845CRGYR,-296-19242-1,TEXTISSN74CBT6845CRGYR,-SN74CBT6845CRGYRG4R
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256777-SN74CBT6845CRGYR
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CRGYR CAD Model

Description

SN74CBT6845CRGYR - Texas Instruments

The SN74CBT6845CRGYR is a high-performance integrated circuit from Texas Instruments, designed to provide a 10-bit FET bus switch with a level-shifting feature. This component is part of the CBT (Controlled-Bidirectional-Transceiver) family, which is known for its low power consumption and high-speed operation.

Key Features:

  • Bus Switch Type: The device comprises a 10-bit bus switch, allowing for efficient data transfer and signal routing within electronic systems.
  • Level Shifting: Integrated level-shifting capability enables the device to interface between different logic levels, making it versatile for various applications.
  • Low Standby Power: Designed for low power consumption, the SN74CBT6845CRGYR is ideal for power-sensitive applications.
  • High-Speed Operation: This component is capable of high-speed switching, which is essential for modern high-performance digital systems.
  • 5-V Tolerant Inputs and Outputs: Inputs and outputs can tolerate up to 5V, even when the device is powered off, providing additional flexibility and protection.
  • Package: The device is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.

Applications:

The SN74CBT6845CRGYR is suitable for a wide range of applications, including:

  • Bus isolation and switching in servers and networking equipment.
  • Level translation in multi-voltage systems.
  • Signal gating and hot-swapping in peripheral interfaces.
  • Clock distribution and buffering.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBT6845CRGYR is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess