EN
  • EN
  • DE

SN74CBT6845CPW

Part No SN74CBT6845CPW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20TSSOP / Bus Switch 8 x 1:1 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CBT6845
Other Names SN74CBT6845CPWE4,SN74CBT6845CPWG4,SN74CBT6845CPWG4,2156-SN74CBT6845CPW,SN74CBT6845CPWE4,TEXTISSN74CBT6845CPW
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256721-SN74CBT6845CPW
Ultra Librarian 3D Model Ultra Librarian SN74CBT6845CPW CAD Model

Description

Overview of the SN74CBT6845CPW

The SN74CBT6845CPW is a high-performance integrated circuit from Texas Instruments, designed to function as a 10-bit FET bus switch with a level-shifting feature. This component is part of the CBT (Controlled Bi-directional Transceiver) family, which is known for its ability to provide high-speed bus switching with low on-state resistance.

Key Features

  • 10-Bit Bus Switch: The device includes 10 independent line switches that can be controlled by the output-enable (OE) input, allowing for efficient data flow control.
  • Level Shifting: The SN74CBT6845CPW can shift between different logic levels, making it compatible with various digital systems operating at different voltages.
  • Low On-State Resistance: This characteristic provides a minimal propagation delay and reduces the overall power consumption when the switch is active.
  • 5-V Tolerant Inputs and Outputs: The inputs and outputs can tolerate up to 5V, even when the device is powered off, ensuring compatibility and protection against higher voltage levels.
  • Low Power Consumption: The device is designed to consume minimal power, which is crucial for battery-operated and power-sensitive applications.

Applications

The SN74CBT6845CPW is suitable for various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Level translation in mixed-voltage systems
  • Signal gating and multiplexing for data communication
  • Hot-swapping and hot-docking applications

Technical Specifications

Some of the technical specifications of the SN74CBT6845CPW include:

  • Package: 24-pin TSSOP (Thin Shrink Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Switch On-State Resistance: Typically 5 ohms

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74CBT6845CPW is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and durability.

Ordering and Packaging

This product is available in a tape and reel format, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, customers should refer to the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9687 $53.2785
130+ $0.7949 $103.3370
195+ $0.7700 $150.1500
270+ $0.7452 $201.2040
350+ $0.7204 $252.1400
465+ $0.6458 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess